Amphenol Corporation BergStik 54202-S0802LF

Description
BergStik, BergStik, Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions.
Request a Quote Datasheet
Description
BergStik, BergStik, Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik - 54202-S0802LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik, BergStik, Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions.

BergStik, BergStik, Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions.

Supplier's Site Datasheet
Board-Board Connector Header, 4Way, 2Row; Connector Systems Amphenol Communications Solutions - 75K2517 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 2Row; Connector Systems Amphenol Communications Solutions
75K2517
Board-Board Connector Header, 4Way, 2Row; Connector Systems Amphenol Communications Solutions 75K2517
BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 54202 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 54202 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54202-S0802LF 75K2517
Product Name BergStik Board-Board Connector Header, 4Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10075025-F01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
3 suppliers