Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 54102-T08-00

Description
Win Source Part Number: 1366006-54102-T08-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1366006-54102-T08-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366006-54102-T08-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366006-54102-T08-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366006-54102-T08-00
Win Source Part Number: 1366006-54102-T08-00 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 54102 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1366006-54102-T08-00
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK®
Product Status: Active
Base Product Number: 54102
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A per Contact
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.450" (11.43mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pin Headers
54102-T08-00
Connectors >> Pin Headers 54102-T08-00
3A Straight 2.54mm 2.54mm 双排 Black Phosphor bronze 2.54mm Plugin,P=2.54mm Pin Headers ROHS

3A Straight 2.54mm 2.54mm 双排 Black Phosphor bronze 2.54mm Plugin,P=2.54mm Pin Headers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1366006-54102-T08-00 54102-T08-00
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connectors >> Pin Headers
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Male 28-32 AWG Crimp Contact, loose - G125-1020005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers