Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 52601-G34-4LF

Description
Win Source Part Number: 1380911-52601-G34-4L F Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Quickie™ Number of Positions: 34 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 84 pcs Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 52601 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380911-52601-G34-4L F Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Quickie™ Number of Positions: 34 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 84 pcs Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 52601 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380911-52601-G34-4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380911-52601-G34-4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380911-52601-G34-4LF
Win Source Part Number: 1380911-52601-G34-4L F Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Quickie™ Number of Positions: 34 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 84 pcs Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol Base Product Number: 52601 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380911-52601-G34-4LF
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Quickie™
Number of Positions: 34
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 84 pcs
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.365" (9.27mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 52601
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380911-52601-G34-4LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details