Amphenol Corporation RF Antennas 5211421

Description
420MHz Dome RF Antenna 410MHz ~ 430MHz 2.1dBi N Type Female Panel Mount
Description
420MHz Dome RF Antenna 410MHz ~ 430MHz 2.1dBi N Type Female Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5211421 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5211421
RF Antennas 5211421
420MHz Dome RF Antenna 410MHz ~ 430MHz 2.1dBi N Type Female Panel Mount

420MHz Dome RF Antenna 410MHz ~ 430MHz 2.1dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 5211421
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers