Amphenol Communications Solutions PWRBLADE HEADER - RIGHT ANGLE 51939-723LF

Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-723LF.
Request a Quote Datasheet
Description
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-723LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE HEADER - RIGHT ANGLE - 51939-723LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE HEADER - RIGHT ANGLE
51939-723LF
PWRBLADE HEADER - RIGHT ANGLE 51939-723LF
PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-723LF.

PWRBLADE HEADER - RIGHT ANGLE, PwrBlade ® , Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade header - right angle. Contact us today for more details of pwrblade header - right angle , part number 51939-723LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51939-723LF
Electronic Connector 341-51939-723LF
PwrBlade®, Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board Product overview: 51939-723LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-723LF can be used for catalog matching and distributor lookup.

PwrBlade®, Power Connectors, 2P 40S 2P Right Angle Header, Solder To Board Product overview: 51939-723LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51939-723LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Layout, Typical: 10 Power Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Layout, Typical: 10 Power
Contact Finish: Tin

Buy Now Datasheet
Backplane Connectors - Specialized - 51939-723LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51939-723LF
Backplane Connectors - Specialized 51939-723LF
CONN HDR BLADE PWR 44POS EDGE MT

CONN HDR BLADE PWR 44POS EDGE MT

Supplier's Site Datasheet
Pwrblade Rah Stb-51939-723Lf / Tray Amphenol Communications Solutions - 64AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rah Stb-51939-723Lf / Tray Amphenol Communications Solutions
64AC9841
Pwrblade Rah Stb-51939-723Lf / Tray Amphenol Communications Solutions 64AC9841
PWRBLADE RAH STB-51939-723LF / Tray

PWRBLADE RAH STB-51939-723LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51939-723LF 341-51939-723LF 51939-723LF 64AC9841
Product Name PWRBLADE HEADER - RIGHT ANGLE Electronic Connector Connectors,Interconnects Backplane Connectors - Specialized Pwrblade Rah Stb-51939-723Lf / Tray Amphenol Communications Solutions
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10200800AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100401AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003212AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers