PwrBlade®, PwrBlade ® , Power Supply Connectors, 3ACP 48S 5P Vertical Receptacle., Amphenol is one of the leading manufacturers of PwrBlade ® . Contact us today for more details of PwrBlade ® , part number 51784-002LF.
Conn Power RCP 8Power/48Signal POS Solder ST Thru-Hole 112 Terminal 1 Port Tray Product overview: 51784-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51784-002LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377501-51784-002LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade®
Package: Tray
Product Status: Active
Features: Board Lock, Guide Pin
Base Product Number: 51784
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions: 56
Number of Rows: 4
Number of Positions Loaded: 20
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 48 Signal, 8 Power
CONN RCPT BLADE PWR 56POS PCB
PWRBLADE VR PF-51784-002LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51784-002LF | 341-51784-002LF | 1377501-51784-002LF | 51784-002LF | 62K6122 |
| Product Name | PwrBlade® | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized | Pwrblade Vr Pf-51784-002Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder To Board | Solder | Solder |