Amphenol Communications Solutions Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions 51721-10002406AALF

Description
BACKPLANE CONNECTOR, HEADER, 30 POSITION; Product Range:FCI PwrBlade Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 30 POSITION; Product Range:FCI PwrBlade Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions - 53K1422 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions
53K1422
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions 53K1422
BACKPLANE CONNECTOR, HEADER, 30 POSITION; Product Range:FCI PwrBlade Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 30 POSITION; Product Range:FCI PwrBlade Series; No. of Contacts:30Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 53K1422
Product Name Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details