Amphenol Communications Solutions In Series Adapter 5170-1CCSF

Description
SMA Female to SMA Female Straight Bulkhead Panel Mount, Adapter
Request a Quote Datasheet
Description
SMA Female to SMA Female Straight Bulkhead Panel Mount, Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5170-1CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5170-1CCSF
In Series Adapter 5170-1CCSF
SMA Female to SMA Female Straight Bulkhead Panel Mount, Adapter

SMA Female to SMA Female Straight Bulkhead Panel Mount, Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5170-1CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details