Amphenol Communications Solutions In Series Adapter 5065-0-1

Description
SMA Male to SMA Male Swept Right Angle, Adapter
Request a Quote Datasheet
Description
SMA Male to SMA Male Swept Right Angle, Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5065-0-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5065-0-1
In Series Adapter 5065-0-1
SMA Male to SMA Male Swept Right Angle, Adapter

SMA Male to SMA Male Swept Right Angle, Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5065-0-1
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details