AMPHENOL CORPORATION
50009-5048A -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
50009-5048A
Description
CONN HEADER HD 48POS PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER HD 48POS PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
50009-5048A |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
High Density (HDC, HDI, HPC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details