Amphenol Corporation Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 5 PSI-GF-HGRADE-MINI

Description
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8578 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8578
Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8578
PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, ABS/GAUGE, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8578
Product Name Pressure Sensor, 5Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2591568 - RS Components, Ltd.
Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 16.68 psi (11.74 m H2O)
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details