Amphenol Corporation Basics+|Mini-PV™ 47565-001LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47565-001LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47565-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47565-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47565-001LF
Basics+|Mini-PV™ 47565-001LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47565-001LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47565-001LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-47565-001LF
Electronic Connector 2027-47565-001LF
Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, ROHS COMPLIANT Product overview: 47565-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47565-001LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, ROHS COMPLIANT Product overview: 47565-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47565-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 12-16 AWG Pitch: 0.200" (5.08mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 12-16 AWG
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Rectangular Connector Contacts - 609-47565-001LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47565-001LFCT-ND
Rectangular Connector Contacts 609-47565-001LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47565-001LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47565-001LFTR-ND
Rectangular Connector Contacts 609-47565-001LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K6025 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
62K6025
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 62K6025
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 65AC3131 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
65AC3131
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 65AC3131
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47565-001LF 2027-47565-001LF 609-47565-001LFCT-ND 62K6025
Product Name Basics+|Mini-PV™ Electronic Connector Connectors,Interconnects Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products