Amphenol Corporation RF Antennas 3977D-W

Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3977D-W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3977D-W-ND
RF Antennas 3299-3977D-W-ND
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3977D-W-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM 5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-GS5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details