Amphenol Corporation RF Antennas 3961D

Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Adhesive
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3961D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3961D-ND
RF Antennas 3299-3961D-ND
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Adhesive

1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3961D-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain -2 to 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-7 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details