Amphenol Corporation RF Antennas 3938D

Description
2.45GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.4GHz ~ 2.5GHz 2dBi MCX Adhesive
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.4GHz ~ 2.5GHz 2dBi MCX Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3938D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3938D-ND
RF Antennas 3299-3938D-ND
2.45GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.4GHz ~ 2.5GHz 2dBi MCX Adhesive

2.45GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.4GHz ~ 2.5GHz 2dBi MCX Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3938D-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers