Amphenol Corporation RF Antennas 3917D

Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3917D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3917D-ND
RF Antennas 3299-3917D-ND
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3917D-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain -2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details