Amphenol RF Cable Assemblies 336503-12-0200

Description
MCX Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
MCX Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336503-12-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-12-0200
Cable Assemblies 336503-12-0200
MCX Jack to AMC Plug 1.13 mm Micro-Cable

MCX Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX1907-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1907-ND
Coaxial Cables (RF) ACX1907-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336503-12-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-12-0200
RF Standard Cable Assembly 336503-12-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf - 57T9553 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf
57T9553
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf 57T9553
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336503-12-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-12-0200
RF Cable Assemblies 336503-12-0200
RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 200mm

RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 200mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-12-0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336503-12-0200
Cable Assemblies - Coaxial Cables (RF) 336503-12-0200
CBL ASSY U.FL-MCX PL-SCKT 7.874"

CBL ASSY U.FL-MCX PL-SCKT 7.874"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-12-0200 ACX1907-ND 336503-12-0200 57T9553 336503-12-0200 336503-12-0200
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021086-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details