Amphenol RF Cable Assemblies 336503-12-0100

Description
MCX Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
MCX Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336503-12-0100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-12-0100
Cable Assemblies 336503-12-0100
MCX Jack to AMC Plug 1.13 mm Micro-Cable

MCX Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336503-12-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-12-0100
RF Standard Cable Assembly 336503-12-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1905-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1905-ND
Coaxial Cables (RF) ACX1905-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf - 57T9551 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf
57T9551
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf 57T9551
COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336503-12-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-12-0100
RF Cable Assemblies 336503-12-0100
RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 100mm

RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 100mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-12-0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-12-0100
Cable Assemblies - Coaxial Cables (RF) 336503-12-0100
CBL ASSY U.FL-MCX PL-SCKT 3.937"

CBL ASSY U.FL-MCX PL-SCKT 3.937"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-12-0100 336503-12-0100 ACX1905-ND 57T9551 336503-12-0100 336503-12-0100
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.3283 ft (1 dm) 0.3346 ft (1.02 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data