Amphenol RF RF Standard Cable Assembly 336503-12-0050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336503-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-12-0050
RF Standard Cable Assembly 336503-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1904-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1904-ND
Coaxial Cables (RF) ACX1904-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assemblies - 336503-12-0050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-12-0050
Cable Assemblies 336503-12-0050
MCX Jack to AMC Plug 1.13 mm Micro-Cable

MCX Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 336503-12-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-12-0050
Cable Assemblies - Coaxial Cables (RF) 336503-12-0050
CBL ASSY U.FL-MCX PL-SCKT 1.969"

CBL ASSY U.FL-MCX PL-SCKT 1.969"

Supplier's Site
RF Cable Assemblies - 336503-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-12-0050
RF Cable Assemblies 336503-12-0050
RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 50mm

RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 50mm

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf - 57T9550 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf
57T9550
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf 57T9550
COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-12-0050 ACX1904-ND 336503-12-0050 336503-12-0050 336503-12-0050 57T9550
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 0.1642 ft (0.5004 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details