"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA BHJkIP67RP-AMC P 1.13mm CB 100mm ExMF
CBL ASSY RP-SMA-UMC 3.937"
RF COAX, SMA JACK-AMC PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2403-ND | 336320-12-0100 | 336320-12-0100 | 336320-12-0100 | 59Y6414 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cables (RF) | Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.3280 ft (0.9997 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1 dm) | ||
| Gender | Male-Female |