Amphenol RF Cable Assemblies 336319-12-0200

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336319-12-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336319-12-0200
Cable Assemblies 336319-12-0200
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2399-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2399-ND
Coaxial Cables (RF) ARF2399-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336319-12-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336319-12-0200
RF Standard Cable Assembly 336319-12-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Sma Jack-Amc Plug, 200Mm; Connector Type A Amphenol Rf - 59Y6410 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 200Mm; Connector Type A Amphenol Rf
59Y6410
Rf Coax, Sma Jack-Amc Plug, 200Mm; Connector Type A Amphenol Rf 59Y6410
RF COAX, SMA JACK-AMC PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 336319-12-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336319-12-0200
RF Cable Assemblies 336319-12-0200
RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 200mm ExMF

RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 200mm ExMF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336319-12-0200 ARF2399-ND 336319-12-0200 59Y6410 336319-12-0200
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Sma Jack-Amc Plug, 200Mm; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.6561 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details