Amphenol RF Cable Assemblies 336319-12-0150

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336319-12-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336319-12-0150
Cable Assemblies 336319-12-0150
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336319-12-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336319-12-0150
RF Standard Cable Assembly 336319-12-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2398-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2398-ND
Coaxial Cables (RF) ARF2398-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336319-12-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336319-12-0150
Cable Assemblies - Coaxial Cables (RF) 336319-12-0150
CBL ASSY AMC-SMA JACK-PLG 5.906"

CBL ASSY AMC-SMA JACK-PLG 5.906"

Supplier's Site
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf - 59Y6409 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf
59Y6409
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf 59Y6409
RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 336319-12-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336319-12-0150
RF Cable Assemblies 336319-12-0150
RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 150mm ExMF

RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 150mm ExMF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336319-12-0150 336319-12-0150 ARF2398-ND 336319-12-0150 59Y6409 336319-12-0150
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - 189-512013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details