Amphenol RF Coaxial Cables (RF) 336314-13-0200

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2387-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2387-ND
Coaxial Cables (RF) ARF2387-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336314-13-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336314-13-0200
RF Standard Cable Assembly 336314-13-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 336314-13-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336314-13-0200
RF Cable Assemblies 336314-13-0200
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.32mm cable, 200 mm

RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.32mm cable, 200 mm

Buy Now Datasheet
Cable Assembly Amphenol Rf - 01AK4430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4430
Cable Assembly Amphenol Rf 01AK4430
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 336314-13-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336314-13-0200
Cable Assemblies - Coaxial Cables (RF) 336314-13-0200
CBL ASSY AMC-RPSMA JCK-PL 7.874"

CBL ASSY AMC-RPSMA JCK-PL 7.874"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2387-ND 336314-13-0200 336314-13-0200 01AK4430 336314-13-0200
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assembly Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.6561 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details