Amphenol RF Coaxial Cables (RF) 336314-13-0100

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2385-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2385-ND
Coaxial Cables (RF) ARF2385-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336314-13-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336314-13-0100
RF Standard Cable Assembly 336314-13-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Sma Rp Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf - 59Y6396 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Rp Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf
59Y6396
Rf Coax, Sma Rp Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf 59Y6396
RF COAX, SMA RP JACK-AMC PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-RoHS Compliant: Yes

RF COAX, SMA RP JACK-AMC PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly Amphenol Rf - 01AK4429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4429
Cable Assembly Amphenol Rf 01AK4429
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site
RF Cable Assemblies - 336314-13-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336314-13-0100
RF Cable Assemblies 336314-13-0100
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.32mm cable, 100 mm

RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.32mm cable, 100 mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336314-13-0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336314-13-0100
Cable Assemblies - Coaxial Cables (RF) 336314-13-0100
CBL ASSY AMC-RPSMA JCK-PL 3.937"

CBL ASSY AMC-RPSMA JCK-PL 3.937"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2385-ND 336314-13-0100 59Y6396 01AK4429 336314-13-0100 336314-13-0100
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Sma Rp Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf Cable Assembly Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details