"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY AMC-RPSMA JCK-PL 3.937"
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.13mm cable, 100 mm
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2379-ND | 336314-12-0100 | 336314-12-0100 | 336314-12-0100 | 01AK4426 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Cable Assembly Amphenol Rf |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.3280 ft (0.9997 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) |