Amphenol RF Cable Assemblies 336313-14-0300

Description
SMA Jack to AMC Plug 1.37 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.37 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336313-14-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-14-0300
Cable Assemblies 336313-14-0300
SMA Jack to AMC Plug 1.37 mm Micro-Cable

SMA Jack to AMC Plug 1.37 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2377-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2377-ND
Coaxial Cables (RF) ARF2377-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336313-14-0300
793153-336313-14-0300
Coaxial Cables (RF) - 336313-14-0300 793153-336313-14-0300
Manufacturer: Amphenol RF Division Win Source Part Number: 793153-336313-14-030 0 Series: AMC to SMA Gender: Female to Female Length: 11.811" (300.00mm) Cable Type: 1.37mm OD Coaxial Cable Frequency - Max: 6GHz Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Family Name: 336313-14 Categories: Cable Assemblies Introduction Date: July 29, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793153-336313-14-0300
Series: AMC to SMA
Gender: Female to Female
Length: 11.811" (300.00mm)
Cable Type: 1.37mm OD Coaxial Cable
Frequency - Max: 6GHz
Impedance: 50 Ohm
Style: SMA to UMC
1st Connector: SMA Female Jack
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Family Name: 336313-14
Categories: Cable Assemblies
Introduction Date: July 29, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Standard Cable Assembly - 336313-14-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-14-0300
RF Standard Cable Assembly 336313-14-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assembly - 456-336313-14-0300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336313-14-0300
Cable Assembly 456-336313-14-0300
CBL ASSY AMC-SMA JCK-PLG 11.811" Product overview: 336313-14-0300 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-14-0300 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-SMA JCK-PLG 11.811" Product overview: 336313-14-0300 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-14-0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336313-14-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-14-0300
Cable Assemblies - Coaxial Cables (RF) 336313-14-0300
CBL ASSY AMC-SMA JCK-PLG 11.811"

CBL ASSY AMC-SMA JCK-PLG 11.811"

Supplier's Site
RF Cable Assemblies - 336313-14-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-14-0300
RF Cable Assemblies 336313-14-0300
RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 300 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 300 mm

Buy Now Datasheet
Cable Assembly Amphenol Rf - 01AK4424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4424
Cable Assembly Amphenol Rf 01AK4424
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336313-14-0300 ARF2377-ND 793153-336313-14-0300 336313-14-0300 456-336313-14-0300 336313-14-0300 336313-14-0300 01AK4424
Product Name Cable Assemblies Coaxial Cables (RF) Coaxial Cables (RF) - 336313-14-0300 RF Standard Cable Assembly Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assembly Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.9842 ft (3 dm) 0.9842 ft (3 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm)
Gender Male-Female Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details