"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Jack to AMC Plug 1.37 mm Micro-Cable
RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 50 mm
RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes
CBL ASSY AMC-SMA JACK-PLG 1.969"
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2372-ND | 336313-14-0050 | 336313-14-0050 | 336313-14-0050 | 59Y6383 | 336313-14-0050 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | RF Cable Assemblies | Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.1640 ft (0.4999 dm) | 0.1640 ft (0.5000 dm) | 0.1640 ft (0.5000 dm) | 0.1641 ft (0.5001 dm) | ||
| Gender | Male-Female |