Amphenol RF Cable Assemblies 336313-12-0350

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336313-12-0350 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-12-0350
Cable Assemblies 336313-12-0350
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336313-12-0350 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-12-0350
RF Standard Cable Assembly 336313-12-0350
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3247-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3247-ND
Coaxial Cables (RF) ARF3247-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 13.78"" (350.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 13.78"" (350.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336313-12-0350 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-12-0350
RF Cable Assemblies 336313-12-0350
RF Cable Assemblies SMA Blkhd Jck - AMC Plug on 1.13mm cbl

RF Cable Assemblies SMA Blkhd Jck - AMC Plug on 1.13mm cbl

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336313-12-0350 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-12-0350
Cable Assemblies - Coaxial Cables (RF) 336313-12-0350
CBL ASSY AMC-SMA JACK-PLG 13.78"

CBL ASSY AMC-SMA JACK-PLG 13.78"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336313-12-0350 336313-12-0350 ARF3247-ND 336313-12-0350 336313-12-0350
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details