"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 300mm
COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
CBL ASSY AMC-RPSMA JK-PL 11.811"
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1903-ND | 336312-12-0300 | 336312-12-0300 | 57T9549 | 336312-12-0300 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.9842 ft (3 dm) | 0.9843 ft (3 dm) | 1 ft (3.05 dm) | 0.9842 ft (3 dm) | |
| Gender | Male-Female |