Amphenol Corporation Coaxial Cables (RF) 336312-12-0200

Description
COAX CBL U.FL, AMC TO RP-SMA
Request a Quote Datasheet
Description
COAX CBL U.FL, AMC TO RP-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1901-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1901-ND
Coaxial Cables (RF) ACX1901-ND
COAX CBL U.FL, AMC TO RP-SMA

COAX CBL U.FL, AMC TO RP-SMA

Buy Now Datasheet
Cable Assembly - 456-336312-12-0200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336312-12-0200
Cable Assembly 456-336312-12-0200
CBL ASSY AMC-RPSMA JCK-PL 7.874" Product overview: 336312-12-0200 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336312-12-0200 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-RPSMA JCK-PL 7.874" Product overview: 336312-12-0200 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336312-12-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Standard Cable Assembly - 336312-12-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336312-12-0200
RF Standard Cable Assembly 336312-12-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336312-12-0200
1030867-336312-12-0200
Coaxial Cables (RF) - 336312-12-0200 1030867-336312-12-0200
Manufacturer: Amphenol RF Division Win Source Part Number: 1030867-336312-12-02 00 Features: IP67 - Dust Tight, Waterproof Gender: Female to Male Length: 7.874" (200.00mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: RP-SMA to UMC 1st Connector: RP-SMA Female Jack, Male Pin 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1030867-336312-12-0200
Features: IP67 - Dust Tight, Waterproof
Gender: Female to Male
Length: 7.874" (200.00mm)
Cable Type: 1.13mm OD Coaxial Cable
Impedance: 50 Ohm
Style: RP-SMA to UMC
1st Connector: RP-SMA Female Jack, Male Pin
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Categories: Cable Assemblies
Status: Active
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Cable Assemblies - 336312-12-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336312-12-0200
RF Cable Assemblies 336312-12-0200
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 200mm

RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 200mm

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf - 57T9547 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf
57T9547
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf 57T9547
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336312-12-0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336312-12-0200
Cable Assemblies - Coaxial Cables (RF) 336312-12-0200
CBL ASSY AMC-RPSMA JCK-PL 7.874"

CBL ASSY AMC-RPSMA JCK-PL 7.874"

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1901-ND 456-336312-12-0200 336312-12-0200 1030867-336312-12-0200 336312-12-0200 57T9547 336312-12-0200
Product Name Coaxial Cables (RF) Cable Assembly RF Standard Cable Assembly Coaxial Cables (RF) - 336312-12-0200 RF Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.6562 ft (2 dm) 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers