COAX CBL U.FL, AMC TO RP-SMA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY AMC-RPSMA JCK-PL 3.937"
COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 100mm
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1899-ND | 336312-12-0100 | 336312-12-0100 | 57T9545 | 336312-12-0100 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.3283 ft (1 dm) | 0.3281 ft (1.0000 dm) | 0.3346 ft (1.02 dm) | 0.3281 ft (1 dm) | |
| Gender | Male-Female |