Amphenol Corporation Cable Assemblies 336309-12-0100

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336309-12-0100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336309-12-0100
Cable Assemblies 336309-12-0100
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336309-12-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336309-12-0100
RF Standard Cable Assembly 336309-12-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1893-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1893-ND
Coaxial Cables (RF) ACX1893-ND
"COAX CBL U.FL, AMC TO SMA 3.9"""

"COAX CBL U.FL, AMC TO SMA 3.9"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336309-12-0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336309-12-0100
Cable Assemblies - Coaxial Cables (RF) 336309-12-0100
CBL ASSY AMC-SMA JACK-PLG 3.937"

CBL ASSY AMC-SMA JACK-PLG 3.937"

Supplier's Site
RF Cable Assemblies - 336309-12-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336309-12-0100
RF Cable Assemblies 336309-12-0100
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 100mm

RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 100mm

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf - 57T9539 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf
57T9539
Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf 57T9539
COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336309-12-0100 336309-12-0100 ACX1893-ND 336309-12-0100 336309-12-0100 57T9539
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 0.3283 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3346 ft (1.02 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details