Amphenol RF Cable Assemblies 336209-13-0100

Description
TNC Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet
Description
TNC Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336209-13-0100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-13-0100
Cable Assemblies 336209-13-0100
TNC Jack to AMC Plug 1.32 mm Micro-Cable

TNC Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX2349-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2349-ND
Coaxial Cables (RF) ACX2349-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336209-13-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-13-0100
RF Standard Cable Assembly 336209-13-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-13-0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-13-0100
Cable Assemblies - Coaxial Cables (RF) 336209-13-0100
CBL ASSY U.FL-TNC PLG-JCK 3.937"

CBL ASSY U.FL-TNC PLG-JCK 3.937"

Supplier's Site
RF Cable Assemblies - 336209-13-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-13-0100
RF Cable Assemblies 336209-13-0100
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 100mm

RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 100mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336209-13-0100 ACX2349-ND 336209-13-0100 336209-13-0100 336209-13-0100
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.3283 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details