Amphenol RF Coaxial Cables (RF) 336209-13-0075

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2500-ND
Coaxial Cables (RF) ACX2500-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 2.953"" (75.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 2.953"" (75.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336209-13-0075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-13-0075
RF Standard Cable Assembly 336209-13-0075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336209-13-0075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-13-0075
Cable Assemblies 336209-13-0075
TNC Jack to AMC Plug 1.32 mm Micro-Cable

TNC Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 336209-13-0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-13-0075
Cable Assemblies - Coaxial Cables (RF) 336209-13-0075
CBL ASSY U.FL-TNC PLG-JCK 2.953"

CBL ASSY U.FL-TNC PLG-JCK 2.953"

Supplier's Site
RF Cable Assemblies - 336209-13-0075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-13-0075
RF Cable Assemblies 336209-13-0075
RF Cable Assemblies TNC BLKHD JK to AMC Plug 1.32MM CBL 75MM

RF Cable Assemblies TNC BLKHD JK to AMC Plug 1.32MM CBL 75MM

Buy Now Datasheet
Rf Coax Cable, 1.32Mm, Amc-Tnc, 75Mm, Black; Connector Type A Amphenol Rf - 78X4590 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, 1.32Mm, Amc-Tnc, 75Mm, Black; Connector Type A Amphenol Rf
78X4590
Rf Coax Cable, 1.32Mm, Amc-Tnc, 75Mm, Black; Connector Type A Amphenol Rf 78X4590
RF COAX CABLE, 1.32MM, AMC-TNC, 75MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm RoHS Compliant: Yes

RF COAX CABLE, 1.32MM, AMC-TNC, 75MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2500-ND 336209-13-0075 336209-13-0075 336209-13-0075 336209-13-0075 78X4590
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, 1.32Mm, Amc-Tnc, 75Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.2458 ft (0.7493 dm) 0.2461 ft (0.7501 dm) 0.2461 ft (0.7500 dm) 0.2461 ft (0.7500 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22005F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details