Amphenol RF Cable Assemblies 336209-12-0300

Description
TNC Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
TNC Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336209-12-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-12-0300
Cable Assemblies 336209-12-0300
TNC Jack to AMC Plug 1.13 mm Micro-Cable

TNC Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX1873-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1873-ND
Coaxial Cables (RF) ACX1873-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336209-12-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-12-0300
RF Standard Cable Assembly 336209-12-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 336209-12-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-12-0300
RF Cable Assemblies 336209-12-0300
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 300mm

RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 300mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-12-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-12-0300
Cable Assemblies - Coaxial Cables (RF) 336209-12-0300
CBL ASSY U.FL-TNC PL-JK 11.811"

CBL ASSY U.FL-TNC PL-JK 11.811"

Supplier's Site
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf - 57T9519 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf
57T9519
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf 57T9519
COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336209-12-0300 ACX1873-ND 336209-12-0300 336209-12-0300 336209-12-0300 57T9519
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.9842 ft (3 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm) 1 ft (3.05 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers