Amphenol RF Coaxial Cables (RF) 336209-12-0150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1870-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1870-ND
Coaxial Cables (RF) ACX1870-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336209-12-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-12-0150
RF Standard Cable Assembly 336209-12-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336209-12-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-12-0150
Cable Assemblies 336209-12-0150
TNC Jack to AMC Plug 1.13 mm Micro-Cable

TNC Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf - 57T9516 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf
57T9516
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf 57T9516
COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336209-12-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-12-0150
RF Cable Assemblies 336209-12-0150
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 150mm

RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 150mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-12-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-12-0150
Cable Assemblies - Coaxial Cables (RF) 336209-12-0150
CBL ASSY U.FL-TNC PLG-JCK 5.906"

CBL ASSY U.FL-TNC PLG-JCK 5.906"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1870-ND 336209-12-0150 336209-12-0150 57T9516 336209-12-0150 336209-12-0150
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.4925 ft (1.5 dm) 0.4987 ft (1.52 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details