Amphenol RF Coaxial Cables (RF) 336206-14-0075

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2499-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2499-ND
Coaxial Cables (RF) ACX2499-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 2.953"" (75.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 2.953"" (75.00mm)"

Buy Now Datasheet
Cable Assemblies - 336206-14-0075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336206-14-0075
Cable Assemblies 336206-14-0075
TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca

TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca

Buy Now
RF Standard Cable Assembly - 336206-14-0075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336206-14-0075
RF Standard Cable Assembly 336206-14-0075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336206-14-0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336206-14-0075
Cable Assemblies - Coaxial Cables (RF) 336206-14-0075
CBL ASSY U.FL-RPTNC PL-JK 2.953"

CBL ASSY U.FL-RPTNC PL-JK 2.953"

Supplier's Site
RF Cable Assemblies - 336206-14-0075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336206-14-0075
RF Cable Assemblies 336206-14-0075
RF Cable Assemblies TNC BLKHD JK RP/AMC PLG 1.37MM CBL 75MM

RF Cable Assemblies TNC BLKHD JK RP/AMC PLG 1.37MM CBL 75MM

Buy Now Datasheet
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 75Mm, Black; Connector Type A Amphenol Rf - 78X4589 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 75Mm, Black; Connector Type A Amphenol Rf
78X4589
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 75Mm, Black; Connector Type A Amphenol Rf 78X4589
RF COAX CABLE, 1.37MM, AMC-TNC RP, 75MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm RoHS Compliant: Yes

RF COAX CABLE, 1.37MM, AMC-TNC RP, 75MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2499-ND 336206-14-0075 336206-14-0075 336206-14-0075 336206-14-0075 78X4589
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 75Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.2458 ft (0.7493 dm) 0.2461 ft (0.7501 dm) 0.2461 ft (0.7500 dm) 0.2461 ft (0.7500 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details