Amphenol RF RF Standard Cable Assembly 336206-12-0300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336206-12-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336206-12-0300
RF Standard Cable Assembly 336206-12-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1867-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1867-ND
Coaxial Cables (RF) ACX1867-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf - 57T9513 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf
57T9513
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf 57T9513
COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336206-12-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336206-12-0300
RF Cable Assemblies 336206-12-0300
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 300mm

RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 300mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336206-12-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336206-12-0300
Cable Assemblies - Coaxial Cables (RF) 336206-12-0300
CBL ASSY U.FL-RPTNC PL-J 11.811"

CBL ASSY U.FL-RPTNC PL-J 11.811"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336206-12-0300 ACX1867-ND 57T9513 336206-12-0300 336206-12-0300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 1 ft (3.05 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details