Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes
CBL ASSY U.FL-RPTNC PL-JK 1.969"
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 50mm
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336206-12-0050 | ACX1862-ND | 57T9508 | 336206-12-0050 | 336206-12-0050 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 0.1642 ft (0.5004 dm) | 0.1640 ft (0.5000 dm) | 0.1641 ft (0.5001 dm) | 0.1640 ft (0.5000 dm) | |
| Gender | Male-Female | ||||
| Cable Type | Coaxial | Coaxial | Coaxial |