"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
TNC Jack to AMC Plug 1.13 mm Micro-Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes
CBL ASSY U.FL-TNC PLG-JCK 7.874"
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 200mm
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1859-ND | 336203-12-0200 | 336203-12-0200 | 57T9505 | 336203-12-0200 | 336203-12-0200 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | ||
| Gender | Male-Female |