Times Microwave Systems (TMS) Connectors; RF/Coaxial; SMA 3190-543

Description
SMA MALE FOR SFT-393
Description
SMA MALE FOR SFT-393

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 3190-543 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
3190-543
Connectors; RF/Coaxial; SMA 3190-543
SMA MALE FOR SFT-393

SMA MALE FOR SFT-393

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-543
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2469453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details