Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TIMES MICROWAVE SYSTEMS (TMS)
3190-2847 -- CONNECTORS; RF/COAXIAL; BNC
Times Microwave Systems (TMS)
Connectors; RF/Coaxial; BNC
3190-2847
Description
BNC MALE CRIMP CONN RA NON-SOLDER PIN
CDM Inc.
Done
Description
BNC MALE CRIMP CONN RA NON-SOLDER PIN
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
3190-2847
Connectors; RF/Coaxial; BNC
3190-2847
BNC MALE CRIMP CONN RA NON-SOLDER PIN
BNC MALE CRIMP CONN RA NON-SOLDER PIN
Buy Now
Technical Specifications
CDM Inc.
Product Category
RF and Microwave Connectors
Product Number
3190-2847
Product Name
Connectors; RF/Coaxial; BNC
Connector Type
BNC
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
M39029 Connectors, Size 8 Pin 75 ohm
190940
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
325 volts
View Details
RS Components, Ltd.
Coaxial Adapters
735615
Specs
Connector Type
BNC
Geometry
Straight
Frequency
4.000 GHz
View Details
Eteily Technologies India Pvt. Ltd.
BNC Male Το N Male RF Adapter
ET-BMS-NMS
Specs
Connector Type
BNC; Type N
Gender
Male / Plug
View Details
TE Connectivity
RF Connectors
1057243-1
Specs
Gender
Male / Plug
Frequency
11.000 GHz
View Details
2
suppliers