Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
AMPHENOL CORPORATION
31-4774-5 -- TRIAX STRAIGHT CLAMP PLUG 75 OHM / INDIVIDUAL BAG AMPHENOL RF
Amphenol Corporation
Triax Straight Clamp Plug 75 Ohm / Individual Bag Amphenol Rf
31-4774-5
Description
Triax Straight Clamp Plug 75 Ohm / Individual Bag
Newark, An Avnet Company
Done
Description
Triax Straight Clamp Plug 75 Ohm / Individual Bag
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Triax Straight Clamp Plug 75 Ohm / Individual Bag Amphenol Rf
30C1233
Triax Straight Clamp Plug 75 Ohm / Individual Bag Amphenol Rf
30C1233
Triax Straight Clamp Plug 75 Ohm / Individual Bag
Triax Straight Clamp Plug 75 Ohm / Individual Bag
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
30C1233
Product Name
Triax Straight Clamp Plug 75 Ohm / Individual Bag Amphenol Rf
Cable Type
Triaxial
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Twisted Pair Cable
074615-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
SCANport 3 m HIM Cable
1202-H30
View Details
kTB Solutions
RF Cables And RF Cable Assemblies
NG760
Specs
Application
RF
Rated Temperature
-55 to 145 C (-67 to 293 F)
View Details
Amphenol Communications Solutions
Mini-SAS
10111837-P050001LF
Specs
Cable Length
16.4 ft (50 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details