Amphenol Corporation Slimline Bnc Rohs Compliant Amphenol Rf 31-327-RFX

Description
SLIMLINE BNC ROHS COMPLIANT: YES
Description
SLIMLINE BNC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Slimline Bnc Rohs Compliant Amphenol Rf - 19C3285 - Newark, An Avnet Company
Chicago, IL, United States
Slimline Bnc Rohs Compliant Amphenol Rf
19C3285
Slimline Bnc Rohs Compliant Amphenol Rf 19C3285
SLIMLINE BNC ROHS COMPLIANT: YES

SLIMLINE BNC ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,bnc commercial jack,crimp-crimp,rg/u 58,141 cable - 70142898 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc commercial jack,crimp-crimp,rg/u 58,141 cable
70142898
connector,rf coaxial,bnc commercial jack,crimp-crimp,rg/u 58,141 cable 70142898
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.

Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 19C3285 70142898
Product Name Slimline Bnc Rohs Compliant Amphenol Rf connector,rf coaxial,bnc commercial jack,crimp-crimp,rg/u 58,141 cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers