Jack-Plug-Jack Adapter, 50 Ohms (Nom.) Impedance, 1.72 in. Length
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70142589 |
| Product Name | connector,rf coaxial,bnc in-series adapter,tee,jack-plug-jack,50 ohm |
| Connector Type | Military Connector |