Amphenol Corporation Pressure Sensor, 30Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 30 PSI-D-4V-ASCX

Description
PRESSURE SENSOR, 30PSI, DIFF, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, DIFF, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8539 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8539
Pressure Sensor, 30Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8539
PRESSURE SENSOR, 30PSI, DIFF, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, DIFF, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8539
Product Name Pressure Sensor, 30Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details