Amphenol Corporation Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 30 INCH-D1-MV-MINI

Description
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:MDCX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:MDCX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8516 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8516
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8516
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:MDCX Series RoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:MDCX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8516
Product Name Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010448-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details