Amphenol Corporation Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 30 INCH-D-MV

Description
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8512 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8512
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8512
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCX Series RoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8512
Product Name Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10200700-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details