Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M19-85PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 46X9152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
46X9152
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 46X9152
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X9152
Product Name Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details