Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M11-19SA

Description
M805 19C 19#23 SKT RECP THRD
Request a Quote Datasheet
Description
M805 19C 19#23 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M11-19SA - PEI-Genesis
Philadelphia, PA, United States
M805 19C 19#23 SKT RECP THRD

M805 19C 19#23 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace - 17X7910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace
17X7910
Circular Connector, Receptacle, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace 17X7910
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M11-19SA 17X7910
Product Name Circular Connector, Receptacle, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1308 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers